Status: | Unknown |
---|---|
Series: | WE-VD Series |
RoHS: | Unknown |
Voltage Rating VAC | 550V |
---|---|
Voltage Rating V DC | 745V |
Product Range | WE-VD Series |
Clamping Voltage Vc Max | 1.5kV |
Varistor Case Style | Disc 10mm |
Varistor Type | Metal Oxide Varistor (MOV) |
Peak Surge Current @ 8/20µs | 3.5kA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 127J |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
High Surge Varistor, 1.5Kv, Disc 10Mm | Newark Electronics |
HIGH SURGE VARISTOR, 1.5KV, DISC 10MM | element14 |
Where can I find additional details, specifications and documents for a 820415511B?
Additional datasheets, footprints and schematics for 820415511B are listed on our Part Details page. You can also find images and similar parts to 820415511B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 820415511B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 820415511B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 820415511B fall under?
The 820415511B is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to 820415511B when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 820415511B you can contact the distributor directly for product support, shipping queries etc.
Is the 820415511B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 820415511B have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 820415511B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 820415511B often in real-time on the comparison pages.
What if I can't find stock of 820415511B?
You can fill out our help required form which you can use to request a quote for 820415511B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.