820412711 Part Information

Details for 820412711 by Wurth Electronics

Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors

Part Downloads

Part Specifications

Voltage Rating VAC 275V
Voltage Rating V DC 350V
Product Range WE-VD Series
Clamping Voltage Vc Max 710V
Varistor Case Style Disc 10mm
Varistor Type Metal Oxide Varistor (MOV)
Peak Surge Current @ 8/20µs 3.5kA
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Peak Energy (10/1000uS) 80J
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
RoHS Compliant

Alternative Part Descriptions

  • HIGH SURGE VARISTOR, 710V, DISC 10MM; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:WE-VD Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 10mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 820412711?

Additional datasheets, footprints and schematics for 820412711 are listed in our Part Details tab. You can also find the 820412711 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 820412711 in the Pricing & Inventory tab next to part details. You can view 820412711 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 820412711 fall under?

The 820412711 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to 820412711 when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 820412711 you can contact the distributor directly for product support, shipping queries etc.

Is the 820412711 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 820412711 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 820412711.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 820412711 often in real-time on the comparison pages.

What if I can't find stock of 820412711?

You can fill out our help required form which you can use to request a quote for 820412711 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 820412711

Loading...
Loading Results for 820412711
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us