Status: | Unknown |
---|---|
Series: | WE-VD Series |
RoHS: | Unknown |
Voltage Rating VAC | 20V |
---|---|
Voltage Rating V DC | 26V |
Product Range | WE-VD Series |
Clamping Voltage Vc Max | 65V |
Varistor Case Style | Disc 10mm |
Varistor Type | Metal Oxide Varistor (MOV) |
Peak Surge Current @ 8/20µs | 1kA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 4.8J |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Body Diameter | 10mm |
Capacitance | 4250pF |
Clamping Voltage | 65V |
Clamping Voltage @ 8/20µs Max | 65V |
Operating Temperature Range | -40°C to +125°C |
Peak Pulse Current IPP @ 8/20µs | 1000A |
Suppressor Type | Varistor |
Surge Current | 1kA |
Varistor Hi-surge 10MM 20VRMS 26VDC | RS |
WE-VD Series Metal Oxide Varistor 4.25nF 5A, Clamping 65V, Varistor 33V | Wurth Electronics 820412001 | RS Americas |
Würth Elektronik Varistor, 10mm, 20VAC, 26VDC | Distrelec |
Where can I find additional details, specifications and documents for a 820412001?
Additional datasheets, footprints and schematics for 820412001 are listed on our Part Details page. You can also find images and similar parts to 820412001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 820412001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 820412001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 820412001 fall under?
The 820412001 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to 820412001 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 820412001 you can contact the distributor directly for product support, shipping queries etc.
Is the 820412001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 820412001 have stock available?
Authorised distributors including RS, RS Americas, Distrelec and Farnell have stock available or on a lead time for 820412001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 820412001 often in real-time on the comparison pages.
What if I can't find stock of 820412001?
You can fill out our help required form which you can use to request a quote for 820412001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.