Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$122.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$122.42
|
No stock
|
Buy Now |
Supply Voltage V AC | - |
---|---|
Input Power | - |
No Load Speed | 30000rpm |
Product Range | - |
Plug Type | UK |
SVHC | No SVHC (15-Jun-2015) |
Where can I find additional details, specifications and documents for a 8200-1/35?
Additional datasheets, footprints and schematics for 8200-1/35 are listed on our Part Details page. You can also find images and similar parts to 8200-1/35 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8200-1/35 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8200-1/35 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8200-1/35 fall under?
The 8200-1/35 is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Rotary Tools.
Can I view similar or alternative parts?
You can view similar parts to 8200-1/35 when available in the Rotary Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8200-1/35 you can contact the distributor directly for product support, shipping queries etc.
Is the 8200-1/35 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8200-1/35 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 8200-1/35.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8200-1/35 often in real-time on the comparison pages.
What if I can't find stock of 8200-1/35?
You can fill out our help required form which you can use to request a quote for 8200-1/35 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.