Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMC Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Through Hole Vertical |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 10GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Rf/Coaxial Connector, Smc Coaxial, Straight Jack, Through Hole Vertical, 50 Ohm, Brass Rohs Compliant: Yes |Huber+Suhner 82"SMC-50-0-1/111"NE | Newark Electronics |
RF COAXIAL, SMC, JACK, 50 OHM, PCB | element14 |
RF Connectors / Coaxial Connectors, Straight Pcb Jack | HUBER+SUHNER 82_SMC-50-0-1/111_NE | RS Americas |
Where can I find additional details, specifications and documents for a 82_SMC-50-0-1/111_NE?
Additional datasheets, footprints and schematics for 82_SMC-50-0-1/111_NE are listed on our Part Details page. You can also find images and similar parts to 82_SMC-50-0-1/111_NE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 82_SMC-50-0-1/111_NE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 82_SMC-50-0-1/111_NE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 82_SMC-50-0-1/111_NE fall under?
The 82_SMC-50-0-1/111_NE is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 82_SMC-50-0-1/111_NE when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 82_SMC-50-0-1/111_NE you can contact the distributor directly for product support, shipping queries etc.
Is the 82_SMC-50-0-1/111_NE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 82_SMC-50-0-1/111_NE have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 82_SMC-50-0-1/111_NE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 82_SMC-50-0-1/111_NE often in real-time on the comparison pages.
What if I can't find stock of 82_SMC-50-0-1/111_NE?
You can fill out our help required form which you can use to request a quote for 82_SMC-50-0-1/111_NE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.