82-912 Switches, Relays & Solenoids by EAO

PROTECTION CAP 22MM PB SWITCH IP65/67

Status: Unknown
Series: 82 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.30

Distributor Stock
Logo for Newark
Newark
from US$1.71
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.63
45
in stock
Buy Now
Logo for Sager
Sager
from US$1.30
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

For Use With EAO 82 Series 22mm Pushbutton Switches
Actuator / Cap Colour Transparent
Product Range 82 Series
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Accessory, Front Protective Cap,22mm, Series 82,Silicone, Clear, IP67 | EAO 82-912 | RS Americas
Series 82 Silicon Protection Hood (0.5Mm) For 22Mm Switches (Discontinued Version) |Eao 82-912 | Newark Electronics
Switch Bezels / Switch Caps Series 82 Silicon protection hood (0.5mm) for 22mm switches (Discontinued Version) | Sager
Frontschutzhaube transp. Durchmesser 20mm | Boersig


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 82-912?

Additional datasheets, footprints and schematics for 82-912 are listed on our Part Details page. You can also find images and similar parts to 82-912 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 82-912 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 82-912 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 82-912 fall under?

The 82-912 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 82-912 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 82-912 you can contact the distributor directly for product support, shipping queries etc.

Is the 82-912 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 82-912 have stock available?

Authorised distributors including RS Americas, Newark Electronics, Sager and Boersig have stock available or on a lead time for 82-912.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 82-912 often in real-time on the comparison pages.

What if I can't find stock of 82-912?

You can fill out our help required form which you can use to request a quote for 82-912 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay