Status: | Unknown |
---|---|
Series: | 82 Series |
RoHS: | Unknown |
Prices starting from US$19.52
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$33.47 |
12
|
Buy Now | |
Distrelec | US$25.40 |
49
|
Buy Now | |
Rapid Electronics | US$19.52 |
4
|
Buy Now | |
Transfer Multisort Elektronik | US$26.70 |
4
|
Buy Now | |
element14 | US$30.24 |
1
|
Buy Now | |
Farnell | US$30.79 |
1
|
Buy Now | |
Newark Electronics | US$28.23 |
-
|
Buy Now | |
RS Americas | US$29.89 |
-
|
Buy Now | |
Sager | US$22.32 |
-
|
Buy Now |
Product Range | 82 Series |
---|---|
Panel Cutout Diameter | 22mm |
Contact Configuration | SPDT |
Switch Operation | Momentary |
Pushbutton Actuator Style | Round |
Actuator / Cap Colour | Natural |
EAO Vandal Resistant Pushbutton Switch, Red, 600 mA, 36 V, 1CO, IP65 / IP67 / IK10 | Distrelec |
Single pole double throw (SPDT) food gra | RS |
EAO 82-6651.1114 EAO Series82 82-6651.1114 22mm Illum Button Mo Silver Red 24V | Rapid Electronics |
Switch: vandal resistant | Transfer Multisort Elektronik |
Anti Vandal Switch, Spdt, 1A/36Vac, Red | Newark Electronics |
Pushbutton Switch,22mm,316 L SS, Flat, MOM, Red Ring LED, IP65,0.6A,36VAC/DC, Plug | EAO 82-6651.1114 | RS Americas |
Pushbutton Switches Illuminated pushbutton.momentary.22mm.stainless steel SUS 316L.flush/flat.ring illumination Tritan.red 24VDC.Ag.plug in | Sager |
Where can I find additional details, specifications and documents for a 82-6651.1114?
Additional datasheets, footprints and schematics for 82-6651.1114 are listed on our Part Details page. You can also find images and similar parts to 82-6651.1114 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 82-6651.1114 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 82-6651.1114 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 82-6651.1114 fall under?
The 82-6651.1114 is listed under Switches & Relays > Switches > Anti Vandal Switches > Standard Anti Vandal Switches.
Can I view similar or alternative parts?
You can view similar parts to 82-6651.1114 when available in the Standard Anti Vandal Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 82-6651.1114 you can contact the distributor directly for product support, shipping queries etc.
Is the 82-6651.1114 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 82-6651.1114 have stock available?
Authorised distributors including Distrelec, RS, Rapid Electronics, Transfer Multisort Elektronik and element14 have stock available or on a lead time for 82-6651.1114.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 82-6651.1114 often in real-time on the comparison pages.
What if I can't find stock of 82-6651.1114?
You can fill out our help required form which you can use to request a quote for 82-6651.1114 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.