Status: | Unknown |
---|---|
Series: | 82 Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Actuator / Cap Colour | Natural |
Product Range | 82 Series |
Switch Operation | Momentary Spring Return |
Illumination Color | Green Red |
Switch Terminals | Screw |
Vandal Resistant Sw, Spdt, 3A, 240V | Newark Electronics |
Pushbutton Switch,19mm, Steel, Flat, MOM,24V Red/Green LED Ring,5A,250V, Gold Screw | EAO 82-5154.11A4 | RS Americas |
Industrial Panel Mount Indicators / Switch Indicators 82-5154.11A4.Illuminated pushbutton.momentary.19 mm.stainless steel.flush/flat.ring.red/green.24 V.screw terminal au plated | Sager |
Where can I find additional details, specifications and documents for a 82-5154.11A4?
Additional datasheets, footprints and schematics for 82-5154.11A4 are listed on our Part Details page. You can also find images and similar parts to 82-5154.11A4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 82-5154.11A4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 82-5154.11A4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 82-5154.11A4 fall under?
The 82-5154.11A4 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 82-5154.11A4 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 82-5154.11A4 you can contact the distributor directly for product support, shipping queries etc.
Is the 82-5154.11A4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 82-5154.11A4 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for 82-5154.11A4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 82-5154.11A4 often in real-time on the comparison pages.
What if I can't find stock of 82-5154.11A4?
You can fill out our help required form which you can use to request a quote for 82-5154.11A4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.