82-300A-C

Sensors

> Pressure Sensors

> Media Isolated Pressure Sensors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 82-300A-C
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 82-300A-C
Series Information for 82-300A-C - TE Connectivity
  • Status: Active
  • Product Code: CEDX
  • Global Product Line: V18
  • GPL Description: Sensors Products

Description

300 PSIA CABLE CONN MV PRESSURE SENSOR

Specifications

Electrical Connection:
Cable w/ Connector
Dimensions:
Dia .748 x .25in, Dia 19 x 6.48mm
Supply Current:
1.5mA
Pressure:
300psi
Overpressure:
3X
Output/Span:
100mV
Options:
No Tube
Non-Linearity:
± .1%
Package:
O-Ring Mount
Sensor Type:
Media Isolated mV Output Pressure Sensors
Type:
Absolute
Operating Temperature Range:
-40 – 257°F, -40 – 125°C

Compatibility

  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Avnet America
Pressure Sensor 0V to 0.1V 0Psi to 300Psi Absolute
Allied Electronics, Inc
Sensor;NISO,LP,19MM,ABS,CONNECTOR;Pressure;82-300A-C

Similar Products