82-015G-C

Sensors

> Pressure Sensors

> Media Isolated Pressure Sensors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 82-015G-C
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 82-015G-C
Series Information for 82-015G-C - TE Connectivity
  • Status: Active
  • Product Code: CEDX
  • Global Product Line: V18
  • GPL Description: Sensors Products

Description

15 PSIG CABLE CONN MV PRESSURE SENSOR

Specifications

Electrical Connection:
Cable w/ Connector
Dimensions:
Dia .748 x .25in, Dia 19 x 6.48mm
Supply Current:
1.5mA
Output/Span:
100mV
Overpressure:
3X
Pressure:
15psi
Non-Linearity:
± .1%
Options:
No Tube
Package:
O-Ring Mount
Sensor Type:
Media Isolated mV Output Pressure Sensors
Type:
Gage
Operating Temperature Range:
-40 – 125°C, -40 – 257°F

Compatibility

  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Newark Electronics
PRESSURE SENSOR, ANALOGUE, 15PSI; Operating Pressure Max:15psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:O-Ring Seal; Supply Current:1.5mA; Product Range:82 Series; SVHC:No SVHC RoHS Compliant: Yes
Avnet America
Pressure Sensor 0V to 0.1V 0Psi to 15Psi Gauge
Allied Electronics, Inc
Sensor;NISO,LP,19MM,GAUGE,CONNECTOR;Pressure;82-015G-C
Series Information for 82-015G-C - TE Connectivity

Description

PRESSURE SENSOR ANALOGUE 15PSI

Specifications

Operating Pressure Max:
15psi
Sensor Output:
Analogue
Pressure Measurement Type:
Gauge
Voltage Rating:
-
Port Style:
O-Ring Seal
Supply Current:
1.5mA
Product Range:
82 Series
SVHC:
No SVHC (12-Jan-2017)

Alternate Descriptions

Newark Electronics
PRESSURE SENSOR, ANALOGUE, 15PSI; Operating Pressure Max:15psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:O-Ring Seal; Supply Current:1.5mA; Product Range:82 Series; SVHC:No SVHC RoHS Compliant: Yes
Avnet America
Pressure Sensor 0V to 0.1V 0Psi to 15Psi Gauge
Allied Electronics, Inc
Sensor;NISO,LP,19MM,GAUGE,CONNECTOR;Pressure;82-015G-C