Status: | Unknown |
---|---|
Series: | MMBX Series |
RoHS: | Unknown |
Connector Type | MMBX Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Through Hole Vertical |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 12.4GHz |
Connector Mounting | PCB Mount |
Product Range | MMBX Series |
SVHC | No SVHC (17-Dec-2015) |
Body Plating | Sucopro |
Connector Mounting Orientation | PCB |
Material | Brass |
No. of Mating Cycles | 100 |
Operating Frequency Max | 12.4GHz |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Termination Method | Solder |
RF COAXIAL, MMBX, STRAIGHT PLUG, 50OHM. | element14 |
Str PCB plug MMBX 50ohm pattern 81 | RS |
Connector, Mmbx, Str Plug, 50 Ohm, Pcb | Newark Electronics |
RF Connectors / Coaxial Connectors, Straight Pcb Plug | HUBER+SUHNER 81_MMBX-50-0-2/111_NE | RS Americas |
Where can I find additional details, specifications and documents for a 81MMBX-50-0-2/111NE?
Additional datasheets, footprints and schematics for 81MMBX-50-0-2/111NE are listed on our Part Details page. You can also find images and similar parts to 81MMBX-50-0-2/111NE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 81MMBX-50-0-2/111NE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 81MMBX-50-0-2/111NE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 81MMBX-50-0-2/111NE fall under?
The 81MMBX-50-0-2/111NE is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 81MMBX-50-0-2/111NE when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 81MMBX-50-0-2/111NE you can contact the distributor directly for product support, shipping queries etc.
Is the 81MMBX-50-0-2/111NE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 81MMBX-50-0-2/111NE have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and RS Americas have stock available or on a lead time for 81MMBX-50-0-2/111NE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 81MMBX-50-0-2/111NE often in real-time on the comparison pages.
What if I can't find stock of 81MMBX-50-0-2/111NE?
You can fill out our help required form which you can use to request a quote for 81MMBX-50-0-2/111NE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.