Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Valve Type | Position Detector |
---|---|
Valve Function | Normally Closed |
Operating Pressure Max | 8bar |
Flow Rate | 200Nl/min |
Connection Size | 4mm |
RoHS Compliant | Yes |
POSITION. DETECTOR, PNEUMATIC, ONE-WAY, PLASTIC | Crouzet 81921707 | RS Americas |
Pneumatic Valve, Position Detector, 8Bar | Newark Electronics |
Where can I find additional details, specifications and documents for a 81921707?
Additional datasheets, footprints and schematics for 81921707 are listed on our Part Details page. You can also find images and similar parts to 81921707 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 81921707 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 81921707 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 81921707 fall under?
The 81921707 is listed under Automation & Process Control > Pneumatics > Pneumatic Valves - Pushbutton.
Can I view similar or alternative parts?
You can view similar parts to 81921707 when available in the Pneumatic Valves - Pushbutton range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 81921707 you can contact the distributor directly for product support, shipping queries etc.
Is the 81921707 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 81921707 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 81921707.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 81921707 often in real-time on the comparison pages.
What if I can't find stock of 81921707?
You can fill out our help required form which you can use to request a quote for 81921707 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.