Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$46.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$66.43
|
14
in stock
|
Buy Now | |
RS
from US$46.22
|
199
in stock
|
Buy Now | |
element14
from US$54.36
|
152
in stock
|
Buy Now | |
Newark Electronics
from US$54.77
|
138
in stock
|
Buy Now | |
RS Americas
from US$60.05
|
121
in stock
|
Buy Now | |
Rapid Electronics
from US$96.17
|
20
in stock
|
Buy Now | |
Distrelec
from US$55.98
|
9
in stock
|
Buy Now |
Connection Size | - |
---|---|
Operating Pressure Max | 8bar |
Operating Temperature Min | -5°C |
Operating Temperature Max | 50°C |
Product Range | - |
Operating Pressure Range | 100mbar to 8bar |
Operating Temperature Range | -5°C to +50°C |
PNEUMATICS LIMIT SWITCH | RS |
PNEUMATIC POSITION DETECTOR, 8BAR | element14 |
Pneumatic Position Detector, 8Bar | Newark Electronics |
Pneumatic Miniature Position Detector, NC, Lever With Plastic Roller | Crouzet 81921701 | RS Americas |
Specialty Controllers M NC PLST RLR LVR 5 32 | Rapid Electronics |
DETECTOR, POSITION, PNEUMATIC | Farnell |
Crouzet Miniature Position Detector Valve, NC, Roller Lever | Distrelec |
Where can I find additional details, specifications and documents for a 81921701?
Additional datasheets, footprints and schematics for 81921701 are listed on our Part Details page. You can also find images and similar parts to 81921701 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 81921701 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 81921701 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 81921701 fall under?
The 81921701 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Pneumatics.
Can I view similar or alternative parts?
You can view similar parts to 81921701 when available in the Pneumatics range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 81921701 you can contact the distributor directly for product support, shipping queries etc.
Is the 81921701 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 81921701 have stock available?
Authorised distributors including RS, element14, Newark Electronics, RS Americas and Rapid Electronics have stock available or on a lead time for 81921701.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 81921701 often in real-time on the comparison pages.
What if I can't find stock of 81921701?
You can fill out our help required form which you can use to request a quote for 81921701 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.