Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1196383-4,
819116-000 |
Adhesive Pre-Coat | No |
---|---|
Material | Modified Fluoro-Elastomer |
Material Systems Code | 20 |
Material Code | 51 |
Lipped | Yes |
Cable Diameter Range | 7.6 – 17.5mm, .299 – .689in |
Wire/Cable Outside Diameter | .47 in, 9 mm, 10 mm, 11 mm, .43 in, .35 in, .433 in, .39 in, 12 mm |
Approved Standards | SC-X-15112 |
Zugelassene Standards | SC-X-15112 |
Government Qualified | No |
Power Cable Accessory | No |
Molded Part Shape Code | 202 |
Adhesive Options | /86 Precoat |
Adhesive Type | Adhesive Purchased Separately |
Fluid/Chemical Resistance | Suitable for long term fluid immersion & elevated temperatures including fuel |
Molded Part Shape | Straight |
Operating Temperature Range | -55 – 135°C, -67 – 275°F |
Heat Shrink Cable Boots&End Caps HS-BOOT | Rapid Electronics |
Heat Shrink Cable Boots & End Caps 202F221-51-0 |Raychem Te Connectivity 819116-000 | Newark Electronics |
Cable Accessories Molded Boot Polymer Blend Flexible Elastomeric | Avnet America |
Heat Shrink Cable Boot, Fluoroelast, 121.2mm, 202F221-51-1, Raychem Boot Series | TE Connectivity 819116-000 | RS Americas |
Heat Shrink Cable Boots & End Caps HS-BOOT | Sager |
Where can I find additional details, specifications and documents for a 819116-000?
Additional datasheets, footprints and schematics for 819116-000 are listed on our Part Details page. You can also find images and similar parts to 819116-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 819116-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 819116-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 819116-000 fall under?
The 819116-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 819116-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 819116-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 819116-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 819116-000 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, RS Americas and Distrelec have stock available or on a lead time for 819116-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 819116-000 often in real-time on the comparison pages.
What if I can't find stock of 819116-000?
You can fill out our help required form which you can use to request a quote for 819116-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.