Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-1196383-1,
819100-000 |
Prices starting from US$40.27
Adhesive Pre-Coat | No |
---|---|
Material | Modified Fluoro-Elastomer |
Material Code | 51 |
材質システム コード | 20 |
Number of Branches/Legs | 3 |
Inside Diameter Range (Leg 2) | 6.6 – 13.2mm, .26 – .52in |
Inside Diameter Range (Body) | 6.6 – 19.8mm, .26 – .78in |
Inside Diameter Range (Leg 1) | 6.6 – 13.2mm, .26 – .52in |
Government Qualified | No |
Power Cable Accessory | No |
接着剤のタイプ | Adhesive Purchased Separately |
Fluid/Chemical Resistance | Suitable for long term fluid immersion & elevated temperatures including fuel |
Molded Part Shape Code | 301A |
Adhesive Code | S1124 |
Comment | Contact Raychem for additional adhesive and/or cut off boot length information |
Size Code | 511 |
Molded Part Shape | T Shape |
Operating Temperature Range | -67 – 275°F, -55 – 135°C |
Resistant To | Fluids |
1-1196383-1,819100-000 | Heilind Electronics |
Cable Accessories Transition Polymer Blend Flexible Elastomeric | Avnet America |
Heat Shrink Boot, Transition-Slimline, 11, Thermofit 301A5 Series, 301A511-51-0 | TE Connectivity 819100-000 | RS Americas |
Heat Shrink Cable Boots & End Caps Transition 2 Legs Slimline T Type | Sager |
Where can I find additional details, specifications and documents for a 819100-000?
Additional datasheets, footprints and schematics for 819100-000 are listed on our Part Details page. You can also find images and similar parts to 819100-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 819100-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 819100-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 819100-000 fall under?
The 819100-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to 819100-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 819100-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 819100-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 819100-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet America, RS Americas and Sager have stock available or on a lead time for 819100-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 819100-000 often in real-time on the comparison pages.
What if I can't find stock of 819100-000?
You can fill out our help required form which you can use to request a quote for 819100-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.