Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8178973003,
4-1196373-3 |
Wire Color | Black |
---|---|
Conductor Material | Tin-Plated Copper |
Weight | 17.88kg/km |
Insulation Material | Radiation-Crosslinked, Modified Polyalkene |
Number of Strands | 19 |
Number of Conductors | 1 |
Conductor Diameter | .058in, 1.465mm |
Strand Size | 28AWG |
Conductor Diameter Range | .057 – .059in, 1.46 – 1.51mm |
Wire Diameter | 1.499mm, .059in |
Overall Outside Diameter | 2.27mm, .0894in |
Overall Outside Diameter Range | 2.21 – 2.36mm, .087 – .093in |
Cable Insulation Thickness | .005in, .127mm |
Wire Size | 1.5mm², 15AWG |
Conductor Size | .25mm² |
Voltage Rating | 600V |
Resistance (Max) | 13.7 Ω/1000 ft @ 68°F |
Cable Type | FlexLite DW |
Cable Style | Stranded, Primary |
Product Type | Wire |
Product Classification | Wire - Commercial |
Operating Temperature Range | -65 – 125°C |
FlexLite DW Cable | Avnet America |
Hook-up Wire FLDWC0311-1.50-0 | Sager |
Where can I find additional details, specifications and documents for a 8178973003?
Additional datasheets, footprints and schematics for 8178973003 are listed on our Part Details page. You can also find images and similar parts to 8178973003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8178973003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8178973003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8178973003 fall under?
The 8178973003 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 8178973003 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8178973003 you can contact the distributor directly for product support, shipping queries etc.
Is the 8178973003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8178973003 have stock available?
Authorised distributors including Avnet America, TTI Europe, Sager and Avnet Abacus have stock available or on a lead time for 8178973003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8178973003 often in real-time on the comparison pages.
What if I can't find stock of 8178973003?
You can fill out our help required form which you can use to request a quote for 8178973003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.