Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.07
Distributor | Stock | ||
---|---|---|---|
Transfer Multisort Elektronik
from US$7.07
|
9
in stock
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outlets | 4Outlets |
Input Voltage AC Max | 151V |
Output Voltage | 120VAC |
Backup Time - Full Load | 7min |
Length | 513.08mm |
Width | 43.18mm |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 81704?
Additional datasheets, footprints and schematics for 81704 are listed on our Part Details page. You can also find images and similar parts to 81704 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 81704 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 81704 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 81704 fall under?
The 81704 is listed under Power & Line Protection > Power Supplies > UPS - Uninterruptible Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 81704 when available in the UPS - Uninterruptible Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 81704 you can contact the distributor directly for product support, shipping queries etc.
Is the 81704 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 81704 have stock available?
Authorised distributors including Transfer Multisort Elektronik have stock available or on a lead time for 81704.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 81704 often in real-time on the comparison pages.
What if I can't find stock of 81704?
You can fill out our help required form which you can use to request a quote for 81704 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.