Status: | Unknown |
---|---|
Series: | Freedom X Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
Input Voltage Max | 18V |
No. of Outputs | 1 Output |
Output Voltage | 120V |
Output Power | 1kW |
Product Range | Freedom X Series |
Length | 360mm |
Width | 270mm |
Height | 95mm |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 817-1000?
Additional datasheets, footprints and schematics for 817-1000 are listed on our Part Details page. You can also find images and similar parts to 817-1000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 817-1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 817-1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 817-1000 fall under?
The 817-1000 is listed under Power & Line Protection > DC / AC Inverters.
Can I view similar or alternative parts?
You can view similar parts to 817-1000 when available in the DC / AC Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 817-1000 you can contact the distributor directly for product support, shipping queries etc.
Is the 817-1000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 817-1000 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 817-1000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 817-1000 often in real-time on the comparison pages.
What if I can't find stock of 817-1000?
You can fill out our help required form which you can use to request a quote for 817-1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.