Status: | Unknown |
---|---|
Series: | 8060 Series |
RoHS: | Unknown |
Switch Operation | On-On |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | 20V |
Contact Voltage DC Nom | 20V |
Contact Current Max | - |
Switch Terminals | Through Hole |
Product Range | 8060 Series |
SVHC | Lead (15-Jan-2019) |
8161Sh9Abe2 |C&k Components 8161SH9ABE2 | Newark Electronics |
SWITCH PUSH SPDT 0.4VA 20V | Future Electronics |
PB SW SPDT 0.4VA 20V | TTI Europe |
Pushbutton Switches PUSH ON/OFF RA PCB | Sager |
PB SWITCH, SPDT, 0.4VA, 20V, THT | Farnell |
SWITCH 8161 ALT. ACTION PB | Boersig |
Where can I find additional details, specifications and documents for a 8161SH9ABE2?
Additional datasheets, footprints and schematics for 8161SH9ABE2 are listed on our Part Details page. You can also find images and similar parts to 8161SH9ABE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8161SH9ABE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8161SH9ABE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8161SH9ABE2 fall under?
The 8161SH9ABE2 is listed under C&K Components Parts.
Can I view similar or alternative parts?
You can view similar parts to 8161SH9ABE2 when available in the C&K Components Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8161SH9ABE2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8161SH9ABE2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8161SH9ABE2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, TTI Europe and Sager have stock available or on a lead time for 8161SH9ABE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8161SH9ABE2 often in real-time on the comparison pages.
What if I can't find stock of 8161SH9ABE2?
You can fill out our help required form which you can use to request a quote for 8161SH9ABE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.