Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$202.14
Reset Time | 0.2s |
---|---|
Operating Pressure Max | 8bar |
Operating Temperature Min | -5°C |
Operating Temperature Max | 50°C |
RoHS Compliant | Yes |
Pneumatic Two-Hand Control Module, Sub Base Mounting, 116Psi | Crouzet 81580101 | RS Americas |
Meter Display Type:- | Newark Electronics |
Specialty Controllers 2 HAND CONT MOD SUBBASE MT | Rapid Electronics |
Two hand safety start module,2-8 bar | RS |
Crouzet Pneumatic Two-Hand Control Relay, AND, Ø4 mm, 2 ... 8bar | Distrelec |
CROUZET CONTROLS | Relay Specialties |
Where can I find additional details, specifications and documents for a 81580101?
Additional datasheets, footprints and schematics for 81580101 are listed on our Part Details page. You can also find images and similar parts to 81580101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 81580101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 81580101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 81580101 fall under?
The 81580101 is listed under Automation & Process Control > Pneumatics > Timers.
Can I view similar or alternative parts?
You can view similar parts to 81580101 when available in the Timers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 81580101 you can contact the distributor directly for product support, shipping queries etc.
Is the 81580101 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 81580101 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, RS and Distrelec have stock available or on a lead time for 81580101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 81580101 often in real-time on the comparison pages.
What if I can't find stock of 81580101?
You can fill out our help required form which you can use to request a quote for 81580101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.