Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.90
Contact Current Rating (Max) | 5A |
---|---|
Contact Type | Socket |
Contact Size | 23 |
Termination Method to Wire & Cable | Crimp |
Contsocassy Rohs Compliant: Yes |Deutsch Te Connectivity 81543-23 | Newark Electronics |
CONTSOCASSY | element14 |
CONTSOCASSY 01AH6100 | Farnell |
CONT SOC ASSY Contact Type: Socket Contact Size: Size 23 Wire Size: 22 AWG Wire Size: .34 mm² Termination Method to Wire & Cable: Crimp Socket Size 23 22 AWG .34 mm² | Connector Contact | Part Number: 81543-23 | Internal Number: 81543-23 | TE Connectivity | TE Store |
CONT SOC ASSY-DESCRIPTION PER TE SITE | Avnet America |
SKT CONTACT CRIMP SIZE 22 | TTI Europe |
Where can I find additional details, specifications and documents for a 81543-23?
Additional datasheets, footprints and schematics for 81543-23 are listed on our Part Details page. You can also find images and similar parts to 81543-23 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 81543-23 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 81543-23 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 81543-23 fall under?
The 81543-23 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 81543-23 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 81543-23 you can contact the distributor directly for product support, shipping queries etc.
Is the 81543-23 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 81543-23 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Avnet America have stock available or on a lead time for 81543-23.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 81543-23 often in real-time on the comparison pages.
What if I can't find stock of 81543-23?
You can fill out our help required form which you can use to request a quote for 81543-23 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.