Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$31.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$31.05
|
204
in stock
|
Buy Now | |
RS Americas
from US$40.64
|
198
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$31.39
|
17
in stock
|
Buy Now | |
Distrelec
from US$44.77
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$48.30
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$54.36
|
4
in stock
|
Buy Now |
RoHS Compliant | YES |
---|
PLUG IN AND GATE | RS |
Pneumatic Logic Element Function Fitting 81 Series,4mm Tube,8 bar Max Op Press | Crouzet 81541001 | RS Americas |
Pneumatic logics module | Transfer Multisort Elektronik |
Crouzet Logic Valve, AND, Ø4 mm, 2 ... 8bar | Distrelec |
Plug-In And Elem 5-32 Mff Prt Rohs Compliant: Yes |Crouzet 81541001 | Newark Electronics |
Specialty Controllers PLG IN AND ELEM 5 32 MFF | Rapid Electronics |
Where can I find additional details, specifications and documents for a 81541001?
Additional datasheets, footprints and schematics for 81541001 are listed on our Part Details page. You can also find images and similar parts to 81541001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 81541001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 81541001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 81541001 fall under?
The 81541001 is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to 81541001 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 81541001 you can contact the distributor directly for product support, shipping queries etc.
Is the 81541001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 81541001 have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Distrelec and Newark Electronics have stock available or on a lead time for 81541001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 81541001 often in real-time on the comparison pages.
What if I can't find stock of 81541001?
You can fill out our help required form which you can use to request a quote for 81541001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.