Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$188.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$188.75
|
28
in stock
|
Buy Now | |
RS Americas
from US$257.52
|
14
in stock
|
Buy Now | |
Distrelec
from US$220.84
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$199.87
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$395.14
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$448.36
|
1
in stock
|
Buy Now |
RoHS Compliant | YES |
---|
Adj single impulse generator module | RS |
Generator, Pneumatic, Single Impulse, Adjustable Timer .1-30 | Crouzet 81507720 | RS Americas |
Crouzet Adjustable Impulse Generator, 100ms ... 30s, Base Mount, 10m³/h, 2 ... 8bar | Distrelec |
Time relay | Transfer Multisort Elektronik |
.1-30 Adj Single Imp Gen Rohs Compliant: Yes |Crouzet 81507720 | Newark Electronics |
Pneumatic Timer Sub-base mounting Function Impu | Rapid Electronics |
Where can I find additional details, specifications and documents for a 81507720?
Additional datasheets, footprints and schematics for 81507720 are listed on our Part Details page. You can also find images and similar parts to 81507720 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 81507720 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 81507720 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 81507720 fall under?
The 81507720 is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to 81507720 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 81507720 you can contact the distributor directly for product support, shipping queries etc.
Is the 81507720 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 81507720 have stock available?
Authorised distributors including RS, RS Americas, Distrelec, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 81507720.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 81507720 often in real-time on the comparison pages.
What if I can't find stock of 81507720?
You can fill out our help required form which you can use to request a quote for 81507720 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.