Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$146.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$146.55
|
203
in stock
|
Buy Now | |
Newark Electronics
from US$220.47
|
203
in stock
|
Buy Now | |
element14
from US$223.43
|
203
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$186.31
|
12
in stock
|
Buy Now | |
RS Americas
from US$241.68
|
8
in stock
|
Buy Now | |
Distrelec
from US$225.23
|
4
in stock
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | - |
Time Min | 0.2s |
Time Max | 14s |
Panel Cutout Height | - |
Panel Cutout Width | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Frequency Generator | Newark Electronics |
Adjustable frequency generator | Transfer Multisort Elektronik |
Frequency generator, | Crouzet 81506920 | RS Americas |
Crouzet Adjustable Frequency Generator, 20mHz ... 14Hz, Base Mount, 10m³/h, 2 ... 8bar | Distrelec |
CROUZET CONTROLS | Relay Specialties |
Where can I find additional details, specifications and documents for a 81506920?
Additional datasheets, footprints and schematics for 81506920 are listed on our Part Details page. You can also find images and similar parts to 81506920 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 81506920 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 81506920 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 81506920 fall under?
The 81506920 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 81506920 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 81506920 you can contact the distributor directly for product support, shipping queries etc.
Is the 81506920 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 81506920 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for 81506920.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 81506920 often in real-time on the comparison pages.
What if I can't find stock of 81506920?
You can fill out our help required form which you can use to request a quote for 81506920 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.