Product Range | - |
---|---|
Timer Functions | - |
No. of Timing Ranges | - |
Time Min | 0.1s |
Time Max | 15s |
Timer Output | - |
Supply Voltage Max | - |
Current Rating Nom | - |
Connection / Termination | - |
Panel Cutout Height | 30mm |
2 - 8bar 0.1 - 15s Pneumatic Timer, -5 - +50degC | Crouzet 81506710 | RS Americas |
Adj negative time delay module,0.1-15sec | RS |
Timer, 15Sec | Newark Electronics |
TIMER, 15SEC | element14 |
Crouzet Pneumatic Timer, Negative Output, 15s, Base Mount, 10m³/h, 2 ... 8bar | Distrelec |
Time relay | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 81506710?
Additional datasheets, footprints and schematics for 81506710 are listed on our Part Details page. You can also find images and similar parts to 81506710 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 81506710 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 81506710 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 81506710 fall under?
The 81506710 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 81506710 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 81506710 you can contact the distributor directly for product support, shipping queries etc.
Is the 81506710 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 81506710 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 81506710.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 81506710 often in real-time on the comparison pages.
What if I can't find stock of 81506710?
You can fill out our help required form which you can use to request a quote for 81506710 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.