Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6-1196339-4,
814369-000 |
Material Code | 4 |
---|---|
Adhesive Pre-Coat | No |
Material | Polyolefin Flexible Modified |
Material Systems Code | 10 |
Lipped | Yes |
Wire/Cable Outside Diameter | .7 in, 11 mm, 20 mm, .433 in, .43 in, 14 mm, .787 in, .55 in, 12 mm, 16 mm, .47 in, .63 in, .71 in, 18 mm |
Cable Diameter Range | .39 – .87in, 9.9 – 22.1mm |
Government Qualified | No |
Approved Standards | SAE AS I 81765/1, Type II, UL 224, File E85381 |
Zugelassene Standards | UL 224, File E85381, SAE AS I 81765/1, Type II |
Power Cable Accessory | No |
Molded Part Shape Code | 202 |
Fluid/Chemical Resistance | Occasional exposure to fluids |
Adhesive Options | /42 Precoat |
Adhesive Type | Adhesive Purchased Separately |
Molded Part Shape | Straight |
Operating Temperature Range | -55 – 135°C, -67 – 275°F |
Heat Shrink Cable Boots&end Caps 202D163-4-0 |Raychem Te Connectivity 814369-000 | Newark Electronics |
Connector Accessories Molded Boot Polyolefin | Avnet America |
202D163-4-0 | TE Connectivity 814369-000 | RS Americas |
Heat Shrink Cable Boots & End Caps 202D163-4-0 | Sager |
Where can I find additional details, specifications and documents for a 814369-000?
Additional datasheets, footprints and schematics for 814369-000 are listed on our Part Details page. You can also find images and similar parts to 814369-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 814369-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 814369-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 814369-000 fall under?
The 814369-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 814369-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 814369-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 814369-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 814369-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Farnell have stock available or on a lead time for 814369-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 814369-000 often in real-time on the comparison pages.
What if I can't find stock of 814369-000?
You can fill out our help required form which you can use to request a quote for 814369-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.