Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3-1200814-3,
814316N008 |
Material | Semi-Rigid Modified Polyolefin |
---|---|
Material Code | 3 |
Adhesive Pre-Coat | No |
Material Systems Code | 10 |
Lipped | No |
Wire/Cable Outside Diameter | 6 mm, .236 in |
Connector or Backshell Outside Diameter | .47 in, 12 mm |
Approved Standards | DEF Std 59-97 Issue 3 Type DA |
Zugelassene Standards | DEF Std 59-97 Issue 3 Type DA |
Power Cable Accessory | No |
Adhesive Type | Adhesive Purchased Separately |
Molded Part Shape Code | 202 |
Adhesive Options | /42 Precoat |
Fluid/Chemical Resistance | Occasional exposure to fluids |
Molded Part Shape | Straight |
Operating Temperature Range | -67 – 275°F, -55 – 135°C |
202A121-3-0-Cs5086 |Raychem Te Connectivity 814316N008 | Newark Electronics |
Heat Shrink Cable Boots & End Caps 202A121-3-0-CS5086 | Sager |
Where can I find additional details, specifications and documents for a 814316N008?
Additional datasheets, footprints and schematics for 814316N008 are listed on our Part Details page. You can also find images and similar parts to 814316N008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 814316N008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 814316N008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 814316N008 fall under?
The 814316N008 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 814316N008 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 814316N008 you can contact the distributor directly for product support, shipping queries etc.
Is the 814316N008 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 814316N008 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 814316N008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 814316N008 often in real-time on the comparison pages.
What if I can't find stock of 814316N008?
You can fill out our help required form which you can use to request a quote for 814316N008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.