Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9-1196337-5,
814302-000 |
Adhesive Pre-Coating | Without |
---|---|
Material Systems Code | 10 |
Material Code | 4 |
Material | Polyolefin Flexible Modified |
Connector Width | .421in, 10.7mm |
Connector Length | 1.654 – 1.661in, 42 – 42.2mm |
Comment | Contact Raychem for additional adhesive and/or cut off boot length information |
Adhesive Options | S1017 Separate Adhesive, S1048 Separate Adhesive, S1006 Separate Adhesive, S1125 Separate Adhesive, S1030 Separate Adhesive |
Adhesive Code | S1048, S1017 |
Product Type | Molded Boot |
Sealable | No |
Angle | 90° |
Molded Part Type | D Subminiature Boot |
Connector Accessories D-Sub Boot Right Angle Polyolefin Flexible Modified | Avnet America |
Heat Shrink Cable Boots & End Caps R/A DSUB BOOT SZ 32 | Sager |
Where can I find additional details, specifications and documents for a 814302-000?
Additional datasheets, footprints and schematics for 814302-000 are listed on our Part Details page. You can also find images and similar parts to 814302-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 814302-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 814302-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 814302-000 fall under?
The 814302-000 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Connector Boots.
Can I view similar or alternative parts?
You can view similar parts to 814302-000 when available in the D-Sub Connector Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 814302-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 814302-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 814302-000 have stock available?
Authorised distributors including Farnell, Avnet America and Sager have stock available or on a lead time for 814302-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 814302-000 often in real-time on the comparison pages.
What if I can't find stock of 814302-000?
You can fill out our help required form which you can use to request a quote for 814302-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.