Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cord Colour | Black |
---|---|
Cord Material | Nylon / PVC |
Tensile Strength | 35.3lb |
Width | - |
Thickness | - |
Reel Length (Metric) | 25m |
MIL Spec Class | - |
MIL Spec Finish | - |
Product Range | - |
Accessory Type | Lacing Cord |
Coating | PVC |
Colour | Black |
External Diameter | 1mm |
Material | Nylon |
Reel Length | 25m |
Reel Length (Imperial) | 82ft |
Tensile Strength (kg) | 16kg |
LACING CORD, 1MM, 25M | element14 |
Lacing Cord, 1Mm, 25M | Newark Electronics |
Where can I find additional details, specifications and documents for a 81400001?
Additional datasheets, footprints and schematics for 81400001 are listed on our Part Details page. You can also find images and similar parts to 81400001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 81400001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 81400001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 81400001 fall under?
The 81400001 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to 81400001 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 81400001 you can contact the distributor directly for product support, shipping queries etc.
Is the 81400001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 81400001 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 81400001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 81400001 often in real-time on the comparison pages.
What if I can't find stock of 81400001?
You can fill out our help required form which you can use to request a quote for 81400001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.