Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$54.78
|
23
in stock
|
Buy Now | |
Chip Outpost
from US$0.32
|
4,200
in stock
|
Buy Now | |
Heilind Electronics
from US$0.85
|
345
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.85
|
115
in stock
|
Buy Now | |
Newark Electronics
from US$119.37
|
-
|
Buy Now | |
Future Electronics
from US$0.90
|
-
|
Buy Now | |
RS Americas
from US$0.62
|
-
|
Buy Now | |
element14
from US$4.86
|
-
|
Buy Now | |
Carlton-Bates
from US$0.55
|
-
|
Buy Now | |
Sager
from US$0.57
|
-
|
Buy Now | |
Farnell
from US$13.37
|
-
|
Buy Now |
Silicon Manufacturer | - |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | Raspberry Pi Development Boards |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
TERMINAL STRIP, | Heilind Electronics |
2 Position 9.5 mm Pitch Standard Terminal Strip | Future Electronics |
Terminal Strip, 4 Terminals Lugs, 2 Vertical, 2 Horizonal, .375 Spacing | Keystone Electronics 814 | RS Americas |
Strap, Battery | Carlton-Bates |
Terminals STD terminal strip .140 Hle .375 | Sager |
Where can I find additional details, specifications and documents for a 814?
Additional datasheets, footprints and schematics for 814 are listed on our Part Details page. You can also find images and similar parts to 814 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 814 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 814 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 814 fall under?
The 814 is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Daughter Boards & Modules - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to 814 when available in the Embedded Daughter Boards & Modules - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 814 you can contact the distributor directly for product support, shipping queries etc.
Is the 814 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 814 have stock available?
Authorised distributors including Chip Outpost, Heilind Electronics, Heilind Electronics Asia, RS and Newark Electronics have stock available or on a lead time for 814.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 814 often in real-time on the comparison pages.
What if I can't find stock of 814?
You can fill out our help required form which you can use to request a quote for 814 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.