8-1393792-5 Relays by TE Connectivity

V23105A5001A201

Status: Active
Series: -
RoHS: Unknown
Aliases: 8-1393792-5
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.70

Distributor Stock
Logo for Distrelec
Distrelec
from US$2.92
8
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.70
1,015
in stock
Buy Now
Logo for Conrad
Conrad
from US$4.17
21
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
-
2,932
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
-
977
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.73
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.28
-
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$2.33
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Weight 6g, .2116oz
Insulation Special Features 1500V Initial Surge Withstand Voltage between Contacts & Coil
Contact Current Class 2 – 5 A
Contact Number of Poles 2
Contact Current Rating 3A
Contact Plating Material Gold
Terminal Type PCB-THT
Contact Arrangement 2 Form C (CO)
Width .394in, 10mm
Length Class (Mechanical) 20 – 25 mm
Width Class (Mechanical) 8 – 10 mm
Length 20.2mm, .795in
Height .433in, 11mm
Height Class (Mechanical) 10 – 11 mm
Insulation Initial Dielectric Between Coil/Contact Class 1000 V – 1500 VA
Contact Limiting Short-Time Current 3A
Coil Power Rating (DC) 150mW
Coil Resistance 167Ω
Contact Limiting Breaking Current 3A
Contact Limiting Making Current 3A
Coil Type Monostable
Coil Power Rating Class 100 – 150 mW
Insulation Initial Dielectric Between Open Contacts 750Vrms
Power Consumption 150mW
Voltage Standing Wave Ration (HF Parameter) 1.4 @ 900MHz, 1.04 @ 100MHz
Coil Magnetic System Monostable, DC
Insulation Initial Resistance 1000MΩ
Actuating System AC/DC
Contact Switching Voltage (Max) 220VDC, 250VAC
Insulation Initial Dielectric Between Adjacent Contacts 750Vrms
Contact Voltage Rating 220VDC, 250VAC
Contact Switching Load (Min) 10mA @ .2V
Insulation Initial Dielectric Between Contacts and Coil 1050Vrms
Coil Voltage Rating 5VDC
Contact Limiting Continuous Current 3A
Mounting Type Printed Circuit Board
Performance Type Standard
Packaging Method Box & Tube, Tube
Relay Type D2n Relay V23105
Relay Style D2n Relay
Product Type Relay
Insertion Loss (HF Parameter) -.27dB @ 900MHz, -.02dB @ 100MHz
Isolation (HF Parameter) -20.7dB @ 900MHz, -39dB @ 100MHz
Termination Type Through Hole
Environmental Category of Protection RTIII
Environmental Ambient Temperature Class 70 – 85°C
Operating Temperature Range -40 – 85°C
Environmental Ambient Temperature (Max) 85°C, 85°F

Alternative Descriptions

Additional technical information: Sealing class: RTIIIInsulation (HF-parameter): -20.7dB at 900MHz, -39dB at 100MHzInsulation probe functions: 1500V Initial Surge resistance Voltage between Contacts & CoilContact cut-off current (A): 3Contact coating material: GoldContact switch-on current (A): 3Contact limit current (A): 3Contact limit current (A): 3Contact limit current (A): 3 Contact numberof the pole type: Monostable coil type: Monostable DC | Conrad
TE Connectivity - Axicom Signal Relay D2n, 2CO, DC, 5V, 3A, 167Ohm | Distrelec
V23105A5001A201 | Heilind Electronics
Em Rly Dpdt 3A 5Vdc 168Ohm Th Rohs Compliant: Yes |Axicom Te Connectivity 8-1393792-5 | Newark Electronics
Electromechanical Relay DPDT 3A 5VDC 168Ohm Through Hole | Avnet America
Relay DPDT 2A 5V 167R | Schukat Electronic
RF RELAY | Richardson RFPD
Low Signal Relays - PCB 5VDC Non-latching 1 coil 150mW D2n | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 8-1393792-5?

Additional datasheets, footprints and schematics for 8-1393792-5 are listed on our Part Details page. You can also find images and similar parts to 8-1393792-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 8-1393792-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1393792-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 8-1393792-5 fall under?

The 8-1393792-5 is listed under Relays, Contactors & Switches > Relays > Signal Relays.

Can I view similar or alternative parts?

You can view similar parts to 8-1393792-5 when available in the Signal Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1393792-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 8-1393792-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 8-1393792-5 have stock available?

Authorised distributors including Chip One Stop, Conrad, Distrelec, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 8-1393792-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 8-1393792-5 often in real-time on the comparison pages.

What if I can't find stock of 8-1393792-5?

You can fill out our help required form which you can use to request a quote for 8-1393792-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay