Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
813281-000,
3-1196327-1 |
Insulation Sleeve Color | Blue |
---|---|
Weight per Piece | 1g, .03527oz |
Plating Material | Tin, Copper |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Stud Diameter | 3.8mm, .15in |
Overall Length | 1.5in, 38.1mm |
Wire Size | 2400 – 6000CMA, 1.25 – 3mm², 16 – 12AWG |
Barrel Inside Diameter | 7.3914mm, .291in |
Current Rating | 15A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Prefluxed solder preform provides controlled soldering. |
Packaging Method | Box |
Packaging Quantity | 100 |
Wire/Cable Type | Regular Wire |
Stud Size | #6, M3.5 |
Barrel Type | Closed Barrel |
Sealable | No |
Insulated | Yes |
Support Style | Insulation Support |
Shape Description | RING-088 |
Operating Temperature Range | -55 – 150°C |
Ring Tongue Terminal 12-16AWG 38.1mm Box | Avnet America |
Terminals SGRT-2-03 | Sager |
Where can I find additional details, specifications and documents for a 813281-000?
Additional datasheets, footprints and schematics for 813281-000 are listed on our Part Details page. You can also find images and similar parts to 813281-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 813281-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 813281-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 813281-000 fall under?
The 813281-000 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 813281-000 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 813281-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 813281-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 813281-000 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 813281-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 813281-000 often in real-time on the comparison pages.
What if I can't find stock of 813281-000?
You can fill out our help required form which you can use to request a quote for 813281-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.