Status: | Unknown |
---|---|
Series: | XPower Series |
RoHS: | Unknown |
Prices starting from US$887.69
Distributor | Stock | ||
---|---|---|---|
Newark
from US$887.69
|
No stock
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
Input Voltage Max | 15.5V |
No. of Outputs | 4 Output |
Output Voltage | 115V |
Output Power | 10kW |
Product Range | XPower Series |
Length | 520mm |
Width | 205mm |
Height | 160mm |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 813-5000-UL?
Additional datasheets, footprints and schematics for 813-5000-UL are listed on our Part Details page. You can also find images and similar parts to 813-5000-UL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 813-5000-UL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 813-5000-UL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 813-5000-UL fall under?
The 813-5000-UL is listed under Power & Line Protection > DC / AC Inverters.
Can I view similar or alternative parts?
You can view similar parts to 813-5000-UL when available in the DC / AC Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 813-5000-UL you can contact the distributor directly for product support, shipping queries etc.
Is the 813-5000-UL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 813-5000-UL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 813-5000-UL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 813-5000-UL often in real-time on the comparison pages.
What if I can't find stock of 813-5000-UL?
You can fill out our help required form which you can use to request a quote for 813-5000-UL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.