Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.19
Tip Material | Foam |
---|---|
Swab Tip Size | 12.7mm |
Handle Length | 139.7mm |
Handle Material | Wood |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | 813 Series |
RoHS: | Compliant |
Tip Material | Foam |
---|---|
Swab Tip Size | 12.7mm |
Handle Length | 139.7mm |
Handle Material | Wood |
Product Range | 813 Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Swab | RS Americas |
Foam Swab, Single Head, Wooden Handle | Newark Electronics |
Tool: cleaning sticks | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 813-10?
Additional datasheets, footprints and schematics for 813-10 are listed on our Part Details page. You can also find images and similar parts to 813-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 813-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 813-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 813-10 fall under?
The 813-10 is listed under Tools & Maintenance > Cleaning & Chemicals > Precision Cleaning.
Can I view similar or alternative parts?
You can view similar parts to 813-10 when available in the Precision Cleaning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 813-10 you can contact the distributor directly for product support, shipping queries etc.
Is the 813-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 813-10 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 813-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 813-10 often in real-time on the comparison pages.
What if I can't find stock of 813-10?
You can fill out our help required form which you can use to request a quote for 813-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.