Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8126152001,
8-1196321-7 |
Material | Medical Grade Crosslinked Fluoropolymer |
---|---|
Fluid Type | Water, Medical Fluids |
Color | Black |
Shrink Ratio | 3:1 |
Flexibility | Semi-Rigid |
Expanded Inside Diameter (Min) | 9.53mm, .375in |
Recovered Inside Diameter (Max) | 4.75mm, .187in |
Recovered Wall Thickness (Nominal) | .33mm, .013in |
Voltage (Max) | 1kV |
Product Source | US |
Packaging Method | Stick, Cut Piece, Spool |
Applicable Region | Global |
Product Family | MT1000 |
Wall Type | Single |
Fluid Resistance | Splash Protection, Moisture/Spray Protection |
Flammability | Non-Flame-Retardant, Highly Flame-Resistant |
Resistant To | Strain, Steam Sterilization, Radiation Sterilization, Fluids, Impact, Abrasion, Mechanical Damage |
Recovery Temperature | 175°C |
Operating Temperature Range | -55 – 175°C |
Shrink Temperature (Min) | 175°C |
Heat Shrink Tubing And Sleeves Mt1000-3/8-0-Stk |Raychem Te Connectivity 8126152001 | Newark Electronics |
SHRINK TUBING -STANDARD CABLE MANAGEMENT | Farnell |
Cable Accessories Heat Shrinkable Tubing Fluoropolymer Black Stick | Avnet America |
MT1000-3/8-0-STK | TE Connectivity 8126152001 | RS Americas |
Heat Shrink Tubing & Sleeves MT1000-3/8-0-STK PRICE PER FT | Sager |
Where can I find additional details, specifications and documents for a 8126152001?
Additional datasheets, footprints and schematics for 8126152001 are listed on our Part Details page. You can also find images and similar parts to 8126152001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8126152001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8126152001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8126152001 fall under?
The 8126152001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 8126152001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8126152001 you can contact the distributor directly for product support, shipping queries etc.
Is the 8126152001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8126152001 have stock available?
Authorised distributors including Newark Electronics, Farnell, Avnet America, RS Americas and Sager have stock available or on a lead time for 8126152001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8126152001 often in real-time on the comparison pages.
What if I can't find stock of 8126152001?
You can fill out our help required form which you can use to request a quote for 8126152001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.