Status: | Unknown |
---|---|
Series: | 8020 Series |
RoHS: | Unknown |
Prices starting from US$5.59
Switch Operation | On-(On) |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | 20V |
Contact Voltage DC Nom | 20V |
Contact Current Max | - |
Switch Terminals | Wire Wrap |
Product Range | 8020 Series |
SVHC | Lead (15-Jan-2019) |
Pushbutton Switch,straight,spdt,on-(On),wp Straight Terminal,pcb Hole Count:3 |C&k Components 8125SHWBE | Newark Electronics |
C&K Pushbutton Switch ON-MOM SPDT WIREWRAP | Distrelec |
Pushbutton Switch SPDT Standard Panel Mount, Rear | Future Electronics |
PB SW SPDT 0.4VA 20V | TTI Europe |
Pushbutton Switches ON-MOM SPDT WIREWRAP | Sager |
Where can I find additional details, specifications and documents for a 8125SHWBE?
Additional datasheets, footprints and schematics for 8125SHWBE are listed on our Part Details page. You can also find images and similar parts to 8125SHWBE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8125SHWBE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8125SHWBE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8125SHWBE fall under?
The 8125SHWBE is listed under C&K Components Parts.
Can I view similar or alternative parts?
You can view similar parts to 8125SHWBE when available in the C&K Components Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8125SHWBE you can contact the distributor directly for product support, shipping queries etc.
Is the 8125SHWBE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8125SHWBE have stock available?
Authorised distributors including Newark Electronics, Distrelec, Future Electronics, element14 and TTI Europe have stock available or on a lead time for 8125SHWBE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8125SHWBE often in real-time on the comparison pages.
What if I can't find stock of 8125SHWBE?
You can fill out our help required form which you can use to request a quote for 8125SHWBE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.