Status: | Unknown |
---|---|
Series: | Plunger Series |
RoHS: | Unknown |
Prices starting from US$3.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.97
|
No stock
|
Buy Now | |
RS Americas
from US$5.92
|
273
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.29
|
197
in stock
|
Buy Now | |
Distrelec
from US$8.85
|
66
in stock
|
Buy Now | |
Relay Specialties
from US$4.15
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$8.02
|
-
|
Buy Now | |
Future Electronics
from US$5.65
|
-
|
Buy Now | |
TTI Europe
from US$5.52
|
-
|
Buy Now | |
Sager
from US$6.29
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | Plunger Series |
---|---|
Panel Cutout Diameter | 5.72mm |
Contact Configuration | SPDT |
Switch Operation | On-(On) |
Pushbutton Actuator Style | Plunger |
Actuator / Cap Colour | White |
RoHS Compliant | Yes |
Switch, P/B, Sealed, SPDT, ON-MOM, Plunger,.250" Bushing,0.4A,20VAC/VDC, PC ThruHole | C&K 8125SHCBE | RS Americas |
Switch: push-button | Transfer Multisort Elektronik |
C&K Pushbutton Switch ON-MOM SPDT PC | Distrelec |
C&K SWITCH | Relay Specialties |
Pb Sw, Spdt, 0.02A, 20Vac, Tht, White | Newark Electronics |
8020 Series SPDT Snap-acting Momentary Pushbutton Switch | Future Electronics |
PB SW SPDT 0.4VA 20V | TTI Europe |
Pushbutton Switches ON-MOM SPDT PC | Sager |
SWITCH 8125 SNAP-ACT. MOM. PB | Boersig |
Where can I find additional details, specifications and documents for a 8125SHCBE?
Additional datasheets, footprints and schematics for 8125SHCBE are listed on our Part Details page. You can also find images and similar parts to 8125SHCBE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8125SHCBE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8125SHCBE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8125SHCBE fall under?
The 8125SHCBE is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 8125SHCBE when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8125SHCBE you can contact the distributor directly for product support, shipping queries etc.
Is the 8125SHCBE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8125SHCBE have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Distrelec, Relay Specialties and Newark Electronics have stock available or on a lead time for 8125SHCBE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8125SHCBE often in real-time on the comparison pages.
What if I can't find stock of 8125SHCBE?
You can fill out our help required form which you can use to request a quote for 8125SHCBE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.