Status: | Unknown |
---|---|
Series: | 8020 Series |
RoHS: | Unknown |
Prices starting from US$4.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.42
|
23
in stock
|
Buy Now | |
Future Electronics
from US$7.08
|
995
in stock
|
Buy Now | |
Relay Specialties
from US$4.52
|
132
in stock
|
Buy Now | |
Sager
from US$6.74
|
114
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.56
|
69
in stock
|
Buy Now | |
Distrelec
from US$8.09
|
40
in stock
|
Buy Now | |
TTI Europe
from US$6.40
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$15.57
|
16
in stock
|
Buy Now | |
element14
from US$6.54
|
16
in stock
|
Buy Now | |
Farnell
from US$8.36
|
16
in stock
|
Buy Now | |
Rutronik
from US$7.68
|
-
|
Buy Now | |
RS Americas
from US$13.61
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Switch Operation | On-(On) |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | 20V |
Contact Voltage DC Nom | 20V |
Contact Current Max | - |
Switch Terminals | Solder |
Product Range | 8020 Series |
SVHC | Lead (15-Jan-2019) |
Actuation Type | Round |
Actuator / Cap Colour | White |
Approval Bodies | CSA UL |
Bush Length | 0.28" |
Contact Resistance | 50mohm |
External Depth | 10.41mm |
External Length / Height | 6.86mm |
External Width | 12.7mm |
Insulation Resistance | 1000000000Mohm |
No. of Electrical Operations | 60000 |
Operating Temperature Max | 75°C |
Operating Temperature Min | -30°C |
8020 Series SPDT Snap-acting Momentary Pushbutton Switch | Future Electronics |
C&K SWITCH | Relay Specialties |
Pushbutton Switches ON-MOM SPDT RA SLDR | Sager |
Switch: push-button | Transfer Multisort Elektronik |
C&K Pushbutton Switch ON-MOM SPDT RA SLDR | Distrelec |
PB SW SPDT 0.4VA 20V | TTI Europe |
Switch Pushbutton SPDT right angle PCB | RS |
Pushbutton Switch, Spdt, On-Mom, 90° | Newark Electronics |
PUSHBUTTON SWITCH, SPDT, ON-MOM, 90° | element14 |
PUSHBUTTON 3PDT ON-MOM RA THT | Rutronik |
Switch, P/B, Sealed, SPDT, ON-MOM, Plunger,.280" Bushing,0.4A,20VAC/DC, R/A PCThruHole | C&K 8125SD9ABE | RS Americas |
SWITCH 8125 SNAP-ACT. MOM. PB | Boersig |
Where can I find additional details, specifications and documents for a 8125-SD9-AB-E?
Additional datasheets, footprints and schematics for 8125-SD9-AB-E are listed on our Part Details page. You can also find images and similar parts to 8125-SD9-AB-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8125-SD9-AB-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8125-SD9-AB-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8125-SD9-AB-E fall under?
The 8125-SD9-AB-E is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 8125-SD9-AB-E when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8125-SD9-AB-E you can contact the distributor directly for product support, shipping queries etc.
Is the 8125-SD9-AB-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8125-SD9-AB-E have stock available?
Authorised distributors including Future Electronics, Relay Specialties, Sager, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for 8125-SD9-AB-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8125-SD9-AB-E often in real-time on the comparison pages.
What if I can't find stock of 8125-SD9-AB-E?
You can fill out our help required form which you can use to request a quote for 8125-SD9-AB-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.