Status: | Unknown |
---|---|
Series: | 8020 Series |
RoHS: | Unknown |
Switch Operation | On-(On) |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | 120V |
Contact Voltage DC Nom | 28V |
Contact Current Max | 1A |
Switch Terminals | Solder Lug |
Product Range | 8020 Series |
SVHC | Lead (15-Jan-2019) |
8121Sdzge |C&k Components 8121SDZGE | Newark Electronics |
PB SW SPDT 1A 120V/28V | TTI Europe |
Pushbutton Switches SPDT ON(ON) 1A SOLDR | Sager |
PB SWITCH, SPDT, 1A, 120VAC, SOLDER LUG. | Farnell |
Where can I find additional details, specifications and documents for a 8121SDZGE?
Additional datasheets, footprints and schematics for 8121SDZGE are listed on our Part Details page. You can also find images and similar parts to 8121SDZGE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8121SDZGE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8121SDZGE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8121SDZGE fall under?
The 8121SDZGE is listed under C&K Components Parts.
Can I view similar or alternative parts?
You can view similar parts to 8121SDZGE when available in the C&K Components Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8121SDZGE you can contact the distributor directly for product support, shipping queries etc.
Is the 8121SDZGE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8121SDZGE have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, TTI Europe and Sager have stock available or on a lead time for 8121SDZGE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8121SDZGE often in real-time on the comparison pages.
What if I can't find stock of 8121SDZGE?
You can fill out our help required form which you can use to request a quote for 8121SDZGE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.