Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7-1197967-1,
811514-000 |
Adhesive Pre-Coat | No |
---|---|
Material Code | 12 |
Material Systems Code | 200 |
Material | Modified Fluoro-Elastomer |
Lipped | Yes |
Wire/Cable Outside Diameter | .787 in, 20 mm |
Connector or Backshell Outside Diameter | 38 mm, 1.5 in |
Approved Standards | DEF Std 59-97 Issue 3 Type DD |
Zugelassene Standards | DEF Std 59-97 Issue 3 Type DD |
Power Cable Accessory | No |
Adhesive Options | S1255-04 Separate Adhesive |
Fluid/Chemical Resistance | Long-Term Immersion at High Temperature |
Molded Part Shape Code | 202 |
Adhesive Type | Adhesive Purchased Separately |
Molded Part Shape | Straight |
Operating Temperature Range | -55 – 200°C, -67 – 392°F |
Heat Shrink Boot with Lipped Straight Flexible Fluoroelastomer Black | Avnet America |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a 811514-000?
Additional datasheets, footprints and schematics for 811514-000 are listed on our Part Details page. You can also find images and similar parts to 811514-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 811514-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 811514-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 811514-000 fall under?
The 811514-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 811514-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 811514-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 811514-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 811514-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 811514-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 811514-000 often in real-time on the comparison pages.
What if I can't find stock of 811514-000?
You can fill out our help required form which you can use to request a quote for 811514-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.