Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.51
Tip Material | Cotton |
---|---|
Swab Tip Size | 12.7mm |
Handle Length | 127mm |
Handle Material | Wood |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | 811 Series |
RoHS: | Compliant |
Tip Material | Cotton |
---|---|
Swab Tip Size | 12.7mm |
Handle Length | 127mm |
Handle Material | Wood |
Product Range | 811 Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Dbl Headed Cotton Swab, Wooden Handle | Newark Electronics |
Swab, Dry, Dbl-Tip, Cotton, Low Lint, Tip 5mmDia, Hnd-L 6", Birch, 100 Swabs | MG Chemicals 811-100 | RS Americas |
Tool: cleaning sticks | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 811-100?
Additional datasheets, footprints and schematics for 811-100 are listed on our Part Details page. You can also find images and similar parts to 811-100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 811-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 811-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 811-100 fall under?
The 811-100 is listed under Tools & Maintenance > Cleaning & Chemicals > Precision Cleaning.
Can I view similar or alternative parts?
You can view similar parts to 811-100 when available in the Precision Cleaning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 811-100 you can contact the distributor directly for product support, shipping queries etc.
Is the 811-100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 811-100 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for 811-100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 811-100 often in real-time on the comparison pages.
What if I can't find stock of 811-100?
You can fill out our help required form which you can use to request a quote for 811-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.