Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$87.10
Weight | 3g |
---|---|
Number of Axes | 1 |
Material | Ceramic |
Excitation Voltage | 3.3 – 5.5VDC |
Full Scale Output Voltage | ±1.25VDC |
Mounting Type | Solder |
Nonlinearity | ±2%FSO |
Sensitivity | 50mV/g |
Acceleration Range (±) | 25g |
Sensor Type | AC Response Embedded Accelerometers |
Accelerometer Type | 3-Wire Voltage |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
+/-25G Ac Board Mount Accelerometer |Te Connectivity 810M1-0025X | Newark Electronics |
Accelerometers ACCELEROMETER MODEL 810M1 25G | Rapid Electronics |
TE Connectivity +/-25G AC BOARD MOUNT ACCELEROMETER Acce | Distrelec |
Sensor | RS Americas |
Accelerometer Single ±25g 3.3V to 5.5V 50mV/g 5-Pin SMD | Avnet America |
Where can I find additional details, specifications and documents for a 810M1-0025X?
Additional datasheets, footprints and schematics for 810M1-0025X are listed on our Part Details page. You can also find images and similar parts to 810M1-0025X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 810M1-0025X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 810M1-0025X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 810M1-0025X fall under?
The 810M1-0025X is listed under Sensors > Vibration Sensors > Embedded Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to 810M1-0025X when available in the Embedded Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 810M1-0025X you can contact the distributor directly for product support, shipping queries etc.
Is the 810M1-0025X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 810M1-0025X have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 810M1-0025X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 810M1-0025X often in real-time on the comparison pages.
What if I can't find stock of 810M1-0025X?
You can fill out our help required form which you can use to request a quote for 810M1-0025X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.