Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight | 3.6g, .126oz |
---|---|
Material | Anodized Aluminum |
Number of Axes | 1 |
Electrical Connection | Integral Cable |
Excitation Voltage | 7 – 36VDC |
Full Scale Output Voltage | ±2VDC |
Mounting Type | Adhesive |
Acceleration Range (±) | 160g |
Sensitivity | 12.5 mV/g |
Accelerometer Type | 3-Wire Voltage |
Sensor Type | AC Response Plug & Play Accelerometers |
Frequency Response | 2-6000Hz |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Sensor | RS Americas |
Accelerometer Single ±160g 7V to 36V 12.5mV/g | Avnet America |
Accelerometers ACCELEROMETER MODEL 8101 160G | Sager |
Where can I find additional details, specifications and documents for a 8101-0160X-120?
Additional datasheets, footprints and schematics for 8101-0160X-120 are listed on our Part Details page. You can also find images and similar parts to 8101-0160X-120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8101-0160X-120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8101-0160X-120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8101-0160X-120 fall under?
The 8101-0160X-120 is listed under Sensors > Vibration Sensors > Plug & Play Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to 8101-0160X-120 when available in the Plug & Play Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8101-0160X-120 you can contact the distributor directly for product support, shipping queries etc.
Is the 8101-0160X-120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8101-0160X-120 have stock available?
Authorised distributors including RS Americas, Avnet America and Sager have stock available or on a lead time for 8101-0160X-120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8101-0160X-120 often in real-time on the comparison pages.
What if I can't find stock of 8101-0160X-120?
You can fill out our help required form which you can use to request a quote for 8101-0160X-120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.