Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Holding Torque - Imperial | 0.9in-lb |
---|---|
Holding Torque - Metric | 0.101N-m |
No. of Turns | 720Turns |
Solenoid Duty Cycle | Continuous |
Maximum Stroke | 25° |
Solenoid Direction | CW |
Coil Voltage | 14.1VDC |
RoHS Compliant | Yes |
SOLENOID, ROTARY, CONTINUOUS, SOLDER | Farnell |
Solenoid, Rotary, Continuous, Solder | Newark Electronics |
Where can I find additional details, specifications and documents for a 810-280-330?
Additional datasheets, footprints and schematics for 810-280-330 are listed on our Part Details page. You can also find images and similar parts to 810-280-330 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 810-280-330 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 810-280-330 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 810-280-330 fall under?
The 810-280-330 is listed under Automation & Process Control > Solenoids > Rotary Solenoids.
Can I view similar or alternative parts?
You can view similar parts to 810-280-330 when available in the Rotary Solenoids range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 810-280-330 you can contact the distributor directly for product support, shipping queries etc.
Is the 810-280-330 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 810-280-330 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and Sager have stock available or on a lead time for 810-280-330.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 810-280-330 often in real-time on the comparison pages.
What if I can't find stock of 810-280-330?
You can fill out our help required form which you can use to request a quote for 810-280-330 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.