80USC10000MEFCSN35X50 Capacitors by Rubycon Corporation

ALUMINUM ELECTROLYTIC CAPACITOR, 10000UF, 80V, 20%, RADIAL

Status: Unknown
Series: USC Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now

Specifications

Capacitance 10000µF
Voltage Rating 80V
Product Range USC Series
Capacitance Tolerance ± 20%
Capacitor Terminals Quick Connect, Snap-In
Polarity Polar
Diameter 35mm
RoHS Compliant Yes

Alternative Descriptions

Aluminum Electrolytic Capacitor, 10000Uf, 80V, 20%, Radial | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 80USC10000MEFCSN35X50?

Additional datasheets, footprints and schematics for 80USC10000MEFCSN35X50 are listed on our Part Details page. You can also find images and similar parts to 80USC10000MEFCSN35X50 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 80USC10000MEFCSN35X50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 80USC10000MEFCSN35X50 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 80USC10000MEFCSN35X50 fall under?

The 80USC10000MEFCSN35X50 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Snap In / Screw Terminal Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 80USC10000MEFCSN35X50 when available in the Snap In / Screw Terminal Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 80USC10000MEFCSN35X50 you can contact the distributor directly for product support, shipping queries etc.

Is the 80USC10000MEFCSN35X50 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 80USC10000MEFCSN35X50 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 80USC10000MEFCSN35X50.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 80USC10000MEFCSN35X50 often in real-time on the comparison pages.

What if I can't find stock of 80USC10000MEFCSN35X50?

You can fill out our help required form which you can use to request a quote for 80USC10000MEFCSN35X50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay