Status: | Active |
---|---|
Series: | 80SQ045N |
RoHS: | Compliant |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.71
|
No stock
|
Buy Now | |
Avnet Asia
from US$0.33
|
4,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
2,675
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
element14
from US$0.50
|
-
|
Buy Now | |
Farnell
from US$0.47
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Current Capability |
Low Stored Charge, Majority Carrier Conduction |
Low Power Loss/High Efficiency |
Highly Stable Oxide Passivated Junction |
Guard-Ring for Stress Protection |
Low Forward Voltage |
High Surge Capacity Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.1 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 220?C Max. for 10 Seconds, 1/16, from case |
Shipped in plastic bags, 500 per bag |
Available Tape and Reeled, 1500 per reel, by adding a "RL" suffix to the part number |
Polarity: Cathode indicated by Polarity Band |
ESD Protection: Human Body Model > 4000 V (Class 3) ESD Protection: Machine Model > 400 V (Class C) |
These are Pb-Free Devices |
Description | 80SQ045N |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 45 |
VF Max (V) | 0.55 |
IRM Max (µA) | 1000 |
IO(rec) Max (A) | 8 |
IFSM Max (A) | 140 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | Axial Lead-2 |
Diode Schottky 45V 8A 2-Pin DO-201AD T/R | Avnet Asia |
Schottky Rectifier, 8A 45V Do-201Ad | Newark Electronics |
80SQ045NRLG, REC SURM 8A 45V SHTKY | RS |
80SQ045N Series 45 V 8 A Axial Lead Schottky Barrier Rectifier - DO-201AD | Future Electronics |
DIODE, RECTIFIER, 8A, 45V, DO-201AD | element14 |
Where can I find additional details, specifications and documents for a 80SQ045NRLG?
Additional datasheets, footprints and schematics for 80SQ045NRLG are listed on our Part Details page. You can also find images and similar parts to 80SQ045NRLG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 80SQ045NRLG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 80SQ045NRLG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 80SQ045NRLG fall under?
The 80SQ045NRLG is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to 80SQ045NRLG when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 80SQ045NRLG you can contact the distributor directly for product support, shipping queries etc.
Is the 80SQ045NRLG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 80SQ045NRLG have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, RS, Future Electronics and Avnet America have stock available or on a lead time for 80SQ045NRLG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 80SQ045NRLG often in real-time on the comparison pages.
What if I can't find stock of 80SQ045NRLG?
You can fill out our help required form which you can use to request a quote for 80SQ045NRLG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.