Status: | Active |
---|---|
Series: | 80SQ045N |
RoHS: | Compliant |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
15,620
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
1,275
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
1,275
in stock
|
Buy Now | |
Future Electronics
from US$0.35
|
507
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.49
|
495
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
RS Americas
from US$0.84
|
-
|
Buy Now | |
element14
from US$0.44
|
-
|
Buy Now | |
Avnet Asia
from US$0.29
|
-
|
Buy Now | |
Farnell
from US$0.42
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Current Capability |
Low Stored Charge, Majority Carrier Conduction |
Low Power Loss/High Efficiency |
Highly Stable Oxide Passivated Junction |
Guard-Ring for Stress Protection |
Low Forward Voltage |
High Surge Capacity Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.1 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 220?C Max. for 10 Seconds, 1/16, from case |
Shipped in plastic bags, 500 per bag |
Available Tape and Reeled, 1500 per reel, by adding a "RL" suffix to the part number |
Polarity: Cathode indicated by Polarity Band |
ESD Protection: Human Body Model > 4000 V (Class 3) ESD Protection: Machine Model > 400 V (Class C) |
These are Pb-Free Devices |
Description | 80SQ045N |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 45 |
VF Max (V) | 0.55 |
IRM Max (µA) | 1000 |
IO(rec) Max (A) | 8 |
IFSM Max (A) | 140 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | Axial Lead-2 |
Diode Schottky 45V 8A Axial DO201AD | RS |
Schottky Rectifier, 8A 45V Do-201Ad | Newark Electronics |
Diode Schottky 45V 8A 2-Pin DO-201AD Box | Avnet America |
80SQ045NG Series 8 A 45 V Through Hole Axial Lead Rectifier - DO-201AD | Future Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
ON Semi Schottky Diode 45V 8A 2-Pin DO-41 | ON Semiconductor 80SQ045NG | RS Americas |
DIODE, SCHOTTKY, 8A, 45V, AXIAL | element14 |
Where can I find additional details, specifications and documents for a 80SQ045NG?
Additional datasheets, footprints and schematics for 80SQ045NG are listed on our Part Details page. You can also find images and similar parts to 80SQ045NG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 80SQ045NG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 80SQ045NG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 80SQ045NG fall under?
The 80SQ045NG is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to 80SQ045NG when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 80SQ045NG you can contact the distributor directly for product support, shipping queries etc.
Is the 80SQ045NG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 80SQ045NG have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 80SQ045NG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 80SQ045NG often in real-time on the comparison pages.
What if I can't find stock of 80SQ045NG?
You can fill out our help required form which you can use to request a quote for 80SQ045NG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.