Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Fluke 66 & 68 Infrared Thermometer |
---|---|
Accessory Type | RTD Temperature Probe |
Accuracy % | 1°C |
RoHS Compliant | Yes |
Fluke 80PR/60 RTD probe | RS |
Rtd Temperature Probe | Newark Electronics |
RTD Platinum Resistance Temperature Sensor -40 to +260 degC, 90mm x 4.8mm Probe | Fluke 80PR-60 | RS Americas |
PROBE, RTD | element14 |
Temperature Probe, -40 to 260 deg C, Fluke 66/68 IR Thermometers Tester | Carlton-Bates |
Where can I find additional details, specifications and documents for a 80PR-60?
Additional datasheets, footprints and schematics for 80PR-60 are listed on our Part Details page. You can also find images and similar parts to 80PR-60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 80PR-60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 80PR-60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 80PR-60 fall under?
The 80PR-60 is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to 80PR-60 when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 80PR-60 you can contact the distributor directly for product support, shipping queries etc.
Is the 80PR-60 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 80PR-60 have stock available?
Authorised distributors including TestEquity, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 80PR-60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 80PR-60 often in real-time on the comparison pages.
What if I can't find stock of 80PR-60?
You can fill out our help required form which you can use to request a quote for 80PR-60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.