Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Test Probe Functions | Temperature |
---|---|
For Use With | Type K Thermocouple Temperature Measuring Instruments |
Accuracy % | 1.9°C |
Range | -20deg to +300degF |
Temperature Max | 149°C |
Temperature Min | -29°C |
RoHS Compliant | Yes |
Test Probe | Newark Electronics |
Probe, Temperature,-29 to 149 C,24 AWG, Mini-Thermocouple,24 VAC (RMS)/60 VDC,1 m | Fluke 80PK-8 | RS Americas |
PROBE ((NW)) | element14 |
Temperature Probe, -50 to 150 deg C, Fluke K-Type Tester | Carlton-Bates |
Fluke Clamp Temperature Probe, 6 ... 35mm, Surface, Type K, -29 ... 149°C | Distrelec |
Where can I find additional details, specifications and documents for a 80PK-8?
Additional datasheets, footprints and schematics for 80PK-8 are listed on our Part Details page. You can also find images and similar parts to 80PK-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 80PK-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 80PK-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 80PK-8 fall under?
The 80PK-8 is listed under Test & Measurement > Test Leads & Test Probes > Environmental Test Probes.
Can I view similar or alternative parts?
You can view similar parts to 80PK-8 when available in the Environmental Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 80PK-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 80PK-8 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 80PK-8 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Carlton-Bates and Distrelec have stock available or on a lead time for 80PK-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 80PK-8 often in real-time on the comparison pages.
What if I can't find stock of 80PK-8?
You can fill out our help required form which you can use to request a quote for 80PK-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.