Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$163.19
Test Probe Functions | Temperature |
---|---|
For Use With | Type K Thermocouple Temperature Measuring Instruments |
Accuracy % | 2.2°C |
Temperature Max | 816°C |
Temperature Min | -40°C |
RoHS Compliant | Yes |
AIR TEMPERATURE PROBE TYPE-K | RS |
Fluke Temperature Probe, Air, Type K, -40 ... 816°C | Distrelec |
Probe Temperature -40 to 816 ° C | Fluke 80PK-24 | RS Americas |
Suregrip Type-K Air Temperature Probe | Newark Electronics |
Air Probe, -40 to 816 deg C | Carlton-Bates |
Where can I find additional details, specifications and documents for a 80PK-24?
Additional datasheets, footprints and schematics for 80PK-24 are listed on our Part Details page. You can also find images and similar parts to 80PK-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 80PK-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 80PK-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 80PK-24 fall under?
The 80PK-24 is listed under Test & Measurement > Test Leads & Test Probes > Environmental Test Probes.
Can I view similar or alternative parts?
You can view similar parts to 80PK-24 when available in the Environmental Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 80PK-24 you can contact the distributor directly for product support, shipping queries etc.
Is the 80PK-24 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 80PK-24 have stock available?
Authorised distributors including RS, Distrelec, TestEquity, RS Americas and Newark Electronics have stock available or on a lead time for 80PK-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 80PK-24 often in real-time on the comparison pages.
What if I can't find stock of 80PK-24?
You can fill out our help required form which you can use to request a quote for 80PK-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.